TT Electronics LED Indication - Discrete OVS9WBCR4

Description
White LED Indication - Discrete 3.2V 2-PLCC
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1361-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1361-2-ND
LED Indication - Discrete 365-1361-2-ND
White LED Indication - Discrete 3.2V 2-PLCC

White LED Indication - Discrete 3.2V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 365-1361-2-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type White
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
Surface Mount Auto Focus Lamp - ASMT-FG10-NFJ00 - Broadcom Inc.
Specs
LED Package: SMT Lamp Package
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
4 suppliers