TT Electronics LED Indication - Discrete OVS5MYBCR4

Description
Yellow 590nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1549-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1549-2-ND
LED Indication - Discrete 365-1549-2-ND
Yellow 590nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
Led, High Brightness, Yellow, 330Mw; Product Range Tt Electronics/optek Technology - 32R7696 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, Yellow, 330Mw; Product Range Tt Electronics/optek Technology
32R7696
Led, High Brightness, Yellow, 330Mw; Product Range Tt Electronics/optek Technology 32R7696
LED, HIGH BRIGHTNESS, YELLOW, 330mW; Product Range:OVS5MxBCR4 Series; LED Color:Yellow; Wavelength Typ:590nm; Viewing Angle:120°; Luminous Flux @ Test:-; Forward Current If Max:200mA; Forward Current @ Test:150mA; LED Mounting:SMD RoHS Compliant: Yes

LED, HIGH BRIGHTNESS, YELLOW, 330mW; Product Range:OVS5MxBCR4 Series; LED Color:Yellow; Wavelength Typ:590nm; Viewing Angle:120°; Luminous Flux @ Test:-; Forward Current If Max:200mA; Forward Current @ Test:150mA; LED Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1549-2-ND 32R7696
Product Name LED Indication - Discrete Led, High Brightness, Yellow, 330Mw; Product Range Tt Electronics/optek Technology
LED Package: 2-SMD, No Lead
LED Type Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details