TT Electronics LED White Lighting OVS5MWWBCR4

Description
LED Lighting - White, Warm 3.6V 150mA 120° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Warm 3.6V 150mA 120° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 365-1548-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
365-1548-2-ND
LED White Lighting 365-1548-2-ND
LED Lighting - White, Warm 3.6V 150mA 120° 1414 (3535 Metric)

LED Lighting - White, Warm 3.6V 150mA 120° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
OVS5MWWBCR4
High Power LEDs - White OVS5MWWBCR4
High Power LEDs - White Warm White 0.5 Watt

High Power LEDs - White Warm White 0.5 Watt

Buy Now Datasheet
Led, Hb, Warm White, 480Mw, 25Lm; Product Range Tt Electronics/optek Technology - 32R7695 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 480Mw, 25Lm; Product Range Tt Electronics/optek Technology
32R7695
Led, Hb, Warm White, 480Mw, 25Lm; Product Range Tt Electronics/optek Technology 32R7695
LED, HB, WARM WHITE, 480mW, 25LM; Product Range:OVS5MxBCR4 Series; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:30.6lm; CCT:3800K; Forward Current If Max:180mA; Forward Voltage @ Test:3.6V; Forward Voltage:3.2V RoHS Compliant: Yes

LED, HB, WARM WHITE, 480mW, 25LM; Product Range:OVS5MxBCR4 Series; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:30.6lm; CCT:3800K; Forward Current If Max:180mA; Forward Voltage @ Test:3.6V; Forward Voltage:3.2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1548-2-ND OVS5MWWBCR4 32R7695
Product Name LED White Lighting High Power LEDs - White Led, Hb, Warm White, 480Mw, 25Lm; Product Range Tt Electronics/optek Technology
LED Package: 1414 (3535 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details
3.5X2.8MM WHITE/RED SMD LED - AAA3528QWDSURKS - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Red; White
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers