TT Electronics Optoelectronics - LED Indication - Discrete OVS5MRBCR4

Description
Win Source Part Number: 1209736-OVS5MRBCR4 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 7150mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 140mA Wavelength - Dominant: 625nm Height (Max): 1.40mm Package / Case: 2-SMD, No Lead Supplier Device Package: 2-SMD Dimension: 3.50mm L x 3.50mm W Lens Style: Round with Flat Top Lens Size: 2.60mm Dia Alternative Parts (Cross-Reference): OVS5MRBCR4.; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Other Names: 365-1546-6,365-1546- 1,365-1546-2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1209736-OVS5MRBCR4 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 7150mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 140mA Wavelength - Dominant: 625nm Height (Max): 1.40mm Package / Case: 2-SMD, No Lead Supplier Device Package: 2-SMD Dimension: 3.50mm L x 3.50mm W Lens Style: Round with Flat Top Lens Size: 2.60mm Dia Alternative Parts (Cross-Reference): OVS5MRBCR4.; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Other Names: 365-1546-6,365-1546- 1,365-1546-2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1209736-OVS5MRBCR4
Optoelectronics - LED Indication - Discrete 1209736-OVS5MRBCR4
Win Source Part Number: 1209736-OVS5MRBCR4 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 7150mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 140mA Wavelength - Dominant: 625nm Height (Max): 1.40mm Package / Case: 2-SMD, No Lead Supplier Device Package: 2-SMD Dimension: 3.50mm L x 3.50mm W Lens Style: Round with Flat Top Lens Size: 2.60mm Dia Alternative Parts (Cross-Reference): OVS5MRBCR4.; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Other Names: 365-1546-6,365-1546- 1,365-1546-2 Product Status: Obsolete

Win Source Part Number: 1209736-OVS5MRBCR4
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 7150mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 140mA
Wavelength - Dominant: 625nm
Height (Max): 1.40mm
Package / Case: 2-SMD, No Lead
Supplier Device Package: 2-SMD
Dimension: 3.50mm L x 3.50mm W
Lens Style: Round with Flat Top
Lens Size: 2.60mm Dia
Alternative Parts (Cross-Reference): OVS5MRBCR4.;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: TT Electronics/Optek Technology
Other Names: 365-1546-6,365-1546-1,365-1546-2
Product Status: Obsolete

Buy Now Datasheet
LED Indication - Discrete - 365-1546-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1546-2-ND
LED Indication - Discrete 365-1546-2-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 625nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
OVS5MRBCR4
High Power LEDs - Single Color OVS5MRBCR4
High Power LEDs - Single Color Red 0.5 Watt

High Power LEDs - Single Color Red 0.5 Watt

Buy Now Datasheet
Led, High Brightness, Red, 330Mw; Product Range Tt Electronics/optek Technology - 32R7693 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, Red, 330Mw; Product Range Tt Electronics/optek Technology
32R7693
Led, High Brightness, Red, 330Mw; Product Range Tt Electronics/optek Technology 32R7693
LED, HIGH BRIGHTNESS, RED, 330mW; Product Range:OVS5MxBCR4 Series; LED Color:Red; Wavelength Typ:625nm; Viewing Angle:120°; Luminous Flux @ Test:-; Forward Current If Max:200mA; Forward Current @ Test:150mA; MSL:MSL 2A - 4 weeks RoHS Compliant: Yes

LED, HIGH BRIGHTNESS, RED, 330mW; Product Range:OVS5MxBCR4 Series; LED Color:Red; Wavelength Typ:625nm; Viewing Angle:120°; Luminous Flux @ Test:-; Forward Current If Max:200mA; Forward Current @ Test:150mA; MSL:MSL 2A - 4 weeks RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1209736-OVS5MRBCR4 365-1546-2-ND OVS5MRBCR4 32R7693
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete High Power LEDs - Single Color Led, High Brightness, Red, 330Mw; Product Range Tt Electronics/optek Technology
LED Type Red; Red Red Red; Red
Peak Wavelength 625 nm (6250 Å) 625 nm (6250 Å) 625 nm (6250 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Forward Voltage 2.2 volts 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
High brightness Tri-Color chip LED - SMLVN6RGB7W - ROHM Semiconductor GmbH
Specs
LED Package: 3.1x2.8 (t=0.6)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details