TT Electronics LED Color Lighting OVS5MBBCR4

Description
LED Lighting Color - Blue 465nm (460nm ~ 470nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color - Blue 465nm (460nm ~ 470nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 365-1544-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
365-1544-2-ND
LED Color Lighting 365-1544-2-ND
LED Lighting Color - Blue 465nm (460nm ~ 470nm) 1414 (3535 Metric)

LED Lighting Color - Blue 465nm (460nm ~ 470nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
OVS5MBBCR4
High Power LEDs - Single Color OVS5MBBCR4
High Power LEDs - Single Color Blue 0.5 Watt

High Power LEDs - Single Color Blue 0.5 Watt

Buy Now Datasheet
Led, High Brightness, Blue, 480Mw, 6Lm, Full Reel; Product Range Tt Electronics/optek Technology - 28X3121 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, Blue, 480Mw, 6Lm, Full Reel; Product Range Tt Electronics/optek Technology
28X3121
Led, High Brightness, Blue, 480Mw, 6Lm, Full Reel; Product Range Tt Electronics/optek Technology 28X3121
LED, HIGH BRIGHTNESS, BLUE, 480mW, 6LM, FULL REEL; Product Range:OVS5MxBCR4 Series; LED Color:Blue; Wavelength Typ:465nm; Viewing Angle:120°; Luminous Flux @ Test:8.2lm; Forward Current If Max:180mA; Forward Current @ Test:150mA RoHS Compliant: Yes

LED, HIGH BRIGHTNESS, BLUE, 480mW, 6LM, FULL REEL; Product Range:OVS5MxBCR4 Series; LED Color:Blue; Wavelength Typ:465nm; Viewing Angle:120°; Luminous Flux @ Test:8.2lm; Forward Current If Max:180mA; Forward Current @ Test:150mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1544-2-ND OVS5MBBCR4 28X3121
Product Name LED Color Lighting High Power LEDs - Single Color Led, High Brightness, Blue, 480Mw, 6Lm, Full Reel; Product Range Tt Electronics/optek Technology
LED Package: 1414 (3535 Metric)
LED Type Blue Blue; Blue
Peak Wavelength 465 nm (4650 Å) 465 nm (4650 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
3W High Power LED - ASMT-MYE2-NMP00 - Broadcom Inc.
Specs
LED Type White; Warm White
Color Temperature 2600 to 4000 K
Viewing Angle 110 degrees
View Details
3 suppliers