TT Electronics LED Indication - Discrete OVS5MABCR4

Description
Amber 615nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Amber 615nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1543-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1543-2-ND
LED Indication - Discrete 365-1543-2-ND
Amber 615nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Amber 615nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 365-1543-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1543-1-ND
LED Indication - Discrete 365-1543-1-ND
Amber 615nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Amber 615nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
Led, High Brightness, Amber, 330Mw; Product Range Tt Electronics/optek Technology - 32R7690 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, Amber, 330Mw; Product Range Tt Electronics/optek Technology
32R7690
Led, High Brightness, Amber, 330Mw; Product Range Tt Electronics/optek Technology 32R7690
LED, HIGH BRIGHTNESS, AMBER, 330mW; Product Range:OVS5MxBCR4 Series; LED Color:Amber; Wavelength Typ:615nm; Viewing Angle:120°; Luminous Flux @ Test:-; Forward Current If Max:200mA; Forward Current @ Test:150mA; MSL:MSL 2A - 4 weeks RoHS Compliant: Yes

LED, HIGH BRIGHTNESS, AMBER, 330mW; Product Range:OVS5MxBCR4 Series; LED Color:Amber; Wavelength Typ:615nm; Viewing Angle:120°; Luminous Flux @ Test:-; Forward Current If Max:200mA; Forward Current @ Test:150mA; MSL:MSL 2A - 4 weeks RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
High Power LEDs - Single Color
OVS5MABCR4
High Power LEDs - Single Color OVS5MABCR4
High Power LEDs - Single Color Amber 0.5 Watt

High Power LEDs - Single Color Amber 0.5 Watt

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1543-2-ND 32R7690 OVS5MABCR4
Product Name LED Indication - Discrete Led, High Brightness, Amber, 330Mw; Product Range Tt Electronics/optek Technology High Power LEDs - Single Color
LED Package: 2-SMD, No Lead
LED Type Amber Amber
Peak Wavelength 615 nm (6150 Å) 615 nm (6150 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
LED Indication - Discrete - 516-ASCQFR30-B2231R0R105DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details