TT Electronics Led Strip, 30 Led, Yellow; Light Strip Length Tt Electronics/optek Technology OVQ12S30Y7

Description
LED STRIP, 30 LED, YELLOW; Light Strip Length:500mm; No. of LEDs:30LEDs; Illumination Color:Yellow; Input Voltage:12VDC; Input Power:1.9W; IP Rating:Not Rated; Product Range:-; LED Color:Yellow; LED Module Type:Board + LED RoHS Compliant: Yes
Datasheet
Description
LED STRIP, 30 LED, YELLOW; Light Strip Length:500mm; No. of LEDs:30LEDs; Illumination Color:Yellow; Input Voltage:12VDC; Input Power:1.9W; IP Rating:Not Rated; Product Range:-; LED Color:Yellow; LED Module Type:Board + LED RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 30 Led, Yellow; Light Strip Length Tt Electronics/optek Technology - 19P2487 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 30 Led, Yellow; Light Strip Length Tt Electronics/optek Technology
19P2487
Led Strip, 30 Led, Yellow; Light Strip Length Tt Electronics/optek Technology 19P2487
LED STRIP, 30 LED, YELLOW; Light Strip Length:500mm; No. of LEDs:30LEDs; Illumination Color:Yellow; Input Voltage:12VDC; Input Power:1.9W; IP Rating:Not Rated; Product Range:-; LED Color:Yellow; LED Module Type:Board + LED RoHS Compliant: Yes

LED STRIP, 30 LED, YELLOW; Light Strip Length:500mm; No. of LEDs:30LEDs; Illumination Color:Yellow; Input Voltage:12VDC; Input Power:1.9W; IP Rating:Not Rated; Product Range:-; LED Color:Yellow; LED Module Type:Board + LED RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 19P2487
Product Name Led Strip, 30 Led, Yellow; Light Strip Length Tt Electronics/optek Technology
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-4080CB3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers