TT Electronics Led Strip, 30 Led, White, 68Lm; Light Strip Length Tt Electronics/optek Technology OVQ12S30W7

Description
LED STRIP, 30 LED, WHITE, 68LM; Light Strip Length:500mm; No. of LEDs:30LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:1.6W; IP Rating:Not Rated; Product Range:OVQ12 Series; CCT:5500K; LED Color:White RoHS Compliant: Yes
Datasheet
Description
LED STRIP, 30 LED, WHITE, 68LM; Light Strip Length:500mm; No. of LEDs:30LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:1.6W; IP Rating:Not Rated; Product Range:OVQ12 Series; CCT:5500K; LED Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 30 Led, White, 68Lm; Light Strip Length Tt Electronics/optek Technology - 19P2486 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 30 Led, White, 68Lm; Light Strip Length Tt Electronics/optek Technology
19P2486
Led Strip, 30 Led, White, 68Lm; Light Strip Length Tt Electronics/optek Technology 19P2486
LED STRIP, 30 LED, WHITE, 68LM; Light Strip Length:500mm; No. of LEDs:30LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:1.6W; IP Rating:Not Rated; Product Range:OVQ12 Series; CCT:5500K; LED Color:White RoHS Compliant: Yes

LED STRIP, 30 LED, WHITE, 68LM; Light Strip Length:500mm; No. of LEDs:30LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:1.6W; IP Rating:Not Rated; Product Range:OVQ12 Series; CCT:5500K; LED Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 19P2486
Product Name Led Strip, 30 Led, White, 68Lm; Light Strip Length Tt Electronics/optek Technology
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details