TT Electronics Led Strip, 30 Led, Red; Light Strip Length Tt Electronics/optek Technology OVQ12S30R7

Description
LED STRIP, 30 LED, RED; Light Strip Length:500mm; No. of LEDs:30LEDs; Illumination Color:Red; Input Voltage:12VDC; Input Power:1.9W; IP Rating:Not Rated; Product Range:-; LED Color:Red; LED Module Type:Board + LED; Power Rating:1.9W RoHS Compliant: Yes
Description
LED STRIP, 30 LED, RED; Light Strip Length:500mm; No. of LEDs:30LEDs; Illumination Color:Red; Input Voltage:12VDC; Input Power:1.9W; IP Rating:Not Rated; Product Range:-; LED Color:Red; LED Module Type:Board + LED; Power Rating:1.9W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 30 Led, Red; Light Strip Length Tt Electronics/optek Technology - 19P2484 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 30 Led, Red; Light Strip Length Tt Electronics/optek Technology
19P2484
Led Strip, 30 Led, Red; Light Strip Length Tt Electronics/optek Technology 19P2484
LED STRIP, 30 LED, RED; Light Strip Length:500mm; No. of LEDs:30LEDs; Illumination Color:Red; Input Voltage:12VDC; Input Power:1.9W; IP Rating:Not Rated; Product Range:-; LED Color:Red; LED Module Type:Board + LED; Power Rating:1.9W RoHS Compliant: Yes

LED STRIP, 30 LED, RED; Light Strip Length:500mm; No. of LEDs:30LEDs; Illumination Color:Red; Input Voltage:12VDC; Input Power:1.9W; IP Rating:Not Rated; Product Range:-; LED Color:Red; LED Module Type:Board + LED; Power Rating:1.9W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 19P2484
Product Name Led Strip, 30 Led, Red; Light Strip Length Tt Electronics/optek Technology
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1229176-AA3528ZGS - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
View Details
3 suppliers
LED Indication - Discrete - XSUR36D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details