TT Electronics Led Strip, 30 Led, Green; Light Strip Length Tt Electronics/optek Technology OVQ12S30G7

Description
LED STRIP, 30 LED, GREEN; Light Strip Length:500mm; No. of LEDs:30LEDs; Illumination Color:Green; Input Voltage:12VDC; Input Power:1.6W; IP Rating:Not Rated; Product Range:-; LED Color:Green; LED Module Type:Board + LED RoHS Compliant: Yes
Datasheet
Description
LED STRIP, 30 LED, GREEN; Light Strip Length:500mm; No. of LEDs:30LEDs; Illumination Color:Green; Input Voltage:12VDC; Input Power:1.6W; IP Rating:Not Rated; Product Range:-; LED Color:Green; LED Module Type:Board + LED RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 30 Led, Green; Light Strip Length Tt Electronics/optek Technology - 19P2483 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 30 Led, Green; Light Strip Length Tt Electronics/optek Technology
19P2483
Led Strip, 30 Led, Green; Light Strip Length Tt Electronics/optek Technology 19P2483
LED STRIP, 30 LED, GREEN; Light Strip Length:500mm; No. of LEDs:30LEDs; Illumination Color:Green; Input Voltage:12VDC; Input Power:1.6W; IP Rating:Not Rated; Product Range:-; LED Color:Green; LED Module Type:Board + LED RoHS Compliant: Yes

LED STRIP, 30 LED, GREEN; Light Strip Length:500mm; No. of LEDs:30LEDs; Illumination Color:Green; Input Voltage:12VDC; Input Power:1.6W; IP Rating:Not Rated; Product Range:-; LED Color:Green; LED Module Type:Board + LED RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 19P2483
Product Name Led Strip, 30 Led, Green; Light Strip Length Tt Electronics/optek Technology
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 475-GHCSSPM1.24-4T2U-1-1-350-R33CT-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Red
Peak Wavelength 657 nm (6570 Å)
View Details
3 suppliers
High Brightness SMT Round Tinted Amber LED with 30° Viewing Angle - ALMD-EL3E-VX002 - Broadcom Inc.
Specs
LED Package: Round AlInGaP
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
2 suppliers