TT Electronics Led Strip, 30 Led, Blue; Light Strip Length Tt Electronics/optek Technology OVQ12S30B7

Description
LED STRIP, 30 LED, BLUE; Light Strip Length:500mm; No. of LEDs:30LEDs; Illumination Color:Blue; Input Voltage:12VDC; Input Power:1.6W; IP Rating:Not Rated; Product Range:-; LED Color:Blue; LED Module Type:Board + LED RoHS Compliant: Yes
Datasheet
Description
LED STRIP, 30 LED, BLUE; Light Strip Length:500mm; No. of LEDs:30LEDs; Illumination Color:Blue; Input Voltage:12VDC; Input Power:1.6W; IP Rating:Not Rated; Product Range:-; LED Color:Blue; LED Module Type:Board + LED RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 30 Led, Blue; Light Strip Length Tt Electronics/optek Technology - 19P2482 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 30 Led, Blue; Light Strip Length Tt Electronics/optek Technology
19P2482
Led Strip, 30 Led, Blue; Light Strip Length Tt Electronics/optek Technology 19P2482
LED STRIP, 30 LED, BLUE; Light Strip Length:500mm; No. of LEDs:30LEDs; Illumination Color:Blue; Input Voltage:12VDC; Input Power:1.6W; IP Rating:Not Rated; Product Range:-; LED Color:Blue; LED Module Type:Board + LED RoHS Compliant: Yes

LED STRIP, 30 LED, BLUE; Light Strip Length:500mm; No. of LEDs:30LEDs; Illumination Color:Blue; Input Voltage:12VDC; Input Power:1.6W; IP Rating:Not Rated; Product Range:-; LED Color:Blue; LED Module Type:Board + LED RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 19P2482
Product Name Led Strip, 30 Led, Blue; Light Strip Length Tt Electronics/optek Technology
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Type Orange
Peak Wavelength 635 nm (6350 Å)
Optical Power Output 70 milliwatts
View Details
LED Indication - Discrete - 754-1068-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details
2 suppliers