TT Electronics LED Indication - Discrete OVM4RTX

Description
Red 624nm LED Indication - Discrete 1.8V TO-46-2 Lens Top Metal Can
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 1.8V TO-46-2 Lens Top Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1907-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1907-ND
LED Indication - Discrete 365-1907-ND
Red 624nm LED Indication - Discrete 1.8V TO-46-2 Lens Top Metal Can

Red 624nm LED Indication - Discrete 1.8V TO-46-2 Lens Top Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 365-1907-ND
Product Name LED Indication - Discrete
LED Package: TO-46-2 Lens Top Metal Can
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 18 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ASMM-CA04-CV6C2CT-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
View Details