TT Electronics LED Indication - Discrete OVM4B

Description
Blue 465nm LED Indication - Discrete 2.6V TO-46-2 Lens Top Metal Can
Request a Quote Datasheet
Description
Blue 465nm LED Indication - Discrete 2.6V TO-46-2 Lens Top Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1905-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1905-ND
LED Indication - Discrete 365-1905-ND
Blue 465nm LED Indication - Discrete 2.6V TO-46-2 Lens Top Metal Can

Blue 465nm LED Indication - Discrete 2.6V TO-46-2 Lens Top Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 365-1905-ND
Product Name LED Indication - Discrete
LED Package: TO-46-2 Lens Top Metal Can
LED Type Blue
Peak Wavelength 463 nm (4630 Å)
Viewing Angle 18 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RR45-AQ902 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Red
Peak Wavelength 636 nm (6360 Å)
View Details
6 suppliers