TT Electronics Led Strip, 3 Led, White, 16Lm; Light Strip Length Tt Electronics/optek Technology OVM12F3W7

Description
LED STRIP, 3 LED, WHITE, 16LM; Light Strip Length:80mm; No. of LEDs:3LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:1.5W; IP Rating:IP67; Product Range:OVM12 Series; Power Rating:300mW; Supply Voltage:12V RoHS Compliant: Yes
Datasheet
Description
LED STRIP, 3 LED, WHITE, 16LM; Light Strip Length:80mm; No. of LEDs:3LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:1.5W; IP Rating:IP67; Product Range:OVM12 Series; Power Rating:300mW; Supply Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 3 Led, White, 16Lm; Light Strip Length Tt Electronics/optek Technology - 19P2475 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 3 Led, White, 16Lm; Light Strip Length Tt Electronics/optek Technology
19P2475
Led Strip, 3 Led, White, 16Lm; Light Strip Length Tt Electronics/optek Technology 19P2475
LED STRIP, 3 LED, WHITE, 16LM; Light Strip Length:80mm; No. of LEDs:3LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:1.5W; IP Rating:IP67; Product Range:OVM12 Series; Power Rating:300mW; Supply Voltage:12V RoHS Compliant: Yes

LED STRIP, 3 LED, WHITE, 16LM; Light Strip Length:80mm; No. of LEDs:3LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:1.5W; IP Rating:IP67; Product Range:OVM12 Series; Power Rating:300mW; Supply Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 19P2475
Product Name Led Strip, 3 Led, White, 16Lm; Light Strip Length Tt Electronics/optek Technology
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
T-3 1/4 Miniature Bayonet Based LED Lamps -  - Data Display Products
Specs
LED Package: T-3
LED Type Red; Green; Blue; White; Amber
Forward Voltage 6 to 30 volts
View Details
LED Indication - Discrete - 67-SML-LX0402USBC-TRCT-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0402 (1005 Metric)
LED Type Blue
Peak Wavelength 463 nm (4630 Å)
View Details