TT Electronics Led Strip, 3 Led, Red, 20Lm; Light Strip Length Tt Electronics/optek Technology OVM12F3R7

Description
LED STRIP, 3 LED, RED, 20LM; Light Strip Length:80mm; No. of LEDs:3LEDs; Illumination Color:Red; Input Voltage:12VDC; Input Power:15W; IP Rating:IP67; Product Range:OVM12 Series; Power Rating:500mW; Supply Voltage:12V RoHS Compliant: Yes
Datasheet
Description
LED STRIP, 3 LED, RED, 20LM; Light Strip Length:80mm; No. of LEDs:3LEDs; Illumination Color:Red; Input Voltage:12VDC; Input Power:15W; IP Rating:IP67; Product Range:OVM12 Series; Power Rating:500mW; Supply Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 3 Led, Red, 20Lm; Light Strip Length Tt Electronics/optek Technology - 19P2474 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 3 Led, Red, 20Lm; Light Strip Length Tt Electronics/optek Technology
19P2474
Led Strip, 3 Led, Red, 20Lm; Light Strip Length Tt Electronics/optek Technology 19P2474
LED STRIP, 3 LED, RED, 20LM; Light Strip Length:80mm; No. of LEDs:3LEDs; Illumination Color:Red; Input Voltage:12VDC; Input Power:15W; IP Rating:IP67; Product Range:OVM12 Series; Power Rating:500mW; Supply Voltage:12V RoHS Compliant: Yes

LED STRIP, 3 LED, RED, 20LM; Light Strip Length:80mm; No. of LEDs:3LEDs; Illumination Color:Red; Input Voltage:12VDC; Input Power:15W; IP Rating:IP67; Product Range:OVM12 Series; Power Rating:500mW; Supply Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 19P2474
Product Name Led Strip, 3 Led, Red, 20Lm; Light Strip Length Tt Electronics/optek Technology
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Long Life Type Mini-mold Chip LED - SMLD12WBN1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 66 milliwatts
View Details
Led Light Bar, Cool Wht, 5500Lm, 1.458M; Light Colour Ledvance - 85AC2475 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details