TT Electronics Led Strip, 3 Led, Blue, 6Lm; Light Strip Length Tt Electronics/optek Technology OVM12F3B7

Description
LED STRIP, 3 LED, BLUE, 6LM; Light Strip Length:80mm; No. of LEDs:3LEDs; Illumination Color:Blue; Input Voltage:12VDC; Input Power:9W; IP Rating:IP67; Product Range:OVM12 Series; Power Rating:300mW; Supply Voltage:12V RoHS Compliant: Yes
Datasheet
Description
LED STRIP, 3 LED, BLUE, 6LM; Light Strip Length:80mm; No. of LEDs:3LEDs; Illumination Color:Blue; Input Voltage:12VDC; Input Power:9W; IP Rating:IP67; Product Range:OVM12 Series; Power Rating:300mW; Supply Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 3 Led, Blue, 6Lm; Light Strip Length Tt Electronics/optek Technology - 19P2472 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 3 Led, Blue, 6Lm; Light Strip Length Tt Electronics/optek Technology
19P2472
Led Strip, 3 Led, Blue, 6Lm; Light Strip Length Tt Electronics/optek Technology 19P2472
LED STRIP, 3 LED, BLUE, 6LM; Light Strip Length:80mm; No. of LEDs:3LEDs; Illumination Color:Blue; Input Voltage:12VDC; Input Power:9W; IP Rating:IP67; Product Range:OVM12 Series; Power Rating:300mW; Supply Voltage:12V RoHS Compliant: Yes

LED STRIP, 3 LED, BLUE, 6LM; Light Strip Length:80mm; No. of LEDs:3LEDs; Illumination Color:Blue; Input Voltage:12VDC; Input Power:9W; IP Rating:IP67; Product Range:OVM12 Series; Power Rating:300mW; Supply Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 19P2472
Product Name Led Strip, 3 Led, Blue, 6Lm; Light Strip Length Tt Electronics/optek Technology
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Circular LED lamp - SLR-325VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details