The OVLLB8C7 is a high-intensity blue LED indicator designed for various applications, including signage and decorative lighting. It features a cylindrical 5 mm package with a unique flat-topped design that allows for a wide viewing angle and uniform light output. The LED emits light at a dominant wavelength of 470 nm and has a typical luminous intensity of 440 mcd when operated at a forward current of 20 mA. This component operates within a temperature range of -40 to +100 °C and has a maximum continuous forward current of 25 mA. The forward voltage for this blue LED is between 3.2 V and 4.0 V. It is packaged in bulk with 500 units per bag and is classified under RoHS and REACH unaffected standards. The product is suitable for through-hole mounting and is compliant with reliability tests based on MIL standards. Engineers considering this LED should note its high brightness and wide-angle capabilities, making it suitable for applications requiring effective visual indication.
Blue 470nm LED Indication - Discrete 3.4V Radial
Manufacturer: TT Electronics
Win Source Part Number: 888240-OVLLB8C7
Features: Blue 470nm LED Indication - Discrete 3.4V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: OVLLB8
Categories: Optoelectronics
Case / Package: 5mm
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
LED, BLUE, T-1 3/4 (5MM), 440MCD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:25mA; Forward Voltage:3.4V; Wavelength Typ:470nm; Luminous Intensity:440mcd; Viewing Angle:85°; MSL:- RoHS Compliant: Yes
Standard LEDs - Through Hole Blue 470 nm
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 365-1201-ND | 888240-OVLLB8C7 | 52K5273 | OVLLB8C7 |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - OVLLB8C7 | Led, Blue, T-1 3/4 (5Mm), 440Mcd, 470Nm; Led Color Tt Electronics/optek Technology | Standard LEDs - Through Hole |
| LED Package: | Radial | T-1 3/4 (5mm) | ||
| LED Type | Blue | Blue; Blue | ||
| Peak Wavelength | 470 nm (4700 Å) | 470 nm (4700 Å) | ||
| Viewing Angle | 85 degrees | 85 degrees | ||
| Luminous Intensity | 440 milliCandela | 440 milliCandela |