TT Electronics LED Indication - Discrete OVLKQGT6

Description
Red 616nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 616nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1200-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1200-ND
LED Indication - Discrete 365-1200-ND
Red 616nm LED Indication - Discrete 2.1V Radial

Red 616nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 365-1200-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 616 nm (6160 Å)
Viewing Angle 60 to 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Single Rank Mini-mold Chip LED - SML-D15DW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers