TT Electronics LED Indication - Discrete OVLJGGD8

Description
Green 525nm LED Indication - Discrete 3.6V Radial
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.6V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1196-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1196-ND
LED Indication - Discrete 365-1196-ND
Green 525nm LED Indication - Discrete 3.6V Radial

Green 525nm LED Indication - Discrete 3.6V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 365-1196-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 50 to 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3C2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 5700 K
View Details
4 suppliers