TT Electronics LED Indication - Discrete OVLGY0C9B9

Description
Yellow 589nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Yellow 589nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1190-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1190-ND
LED Indication - Discrete 365-1190-ND
Yellow 589nm LED Indication - Discrete 2V Radial

Yellow 589nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
OVLGY0C9B9
Standard LEDs - Through Hole OVLGY0C9B9
Standard LEDs - Through Hole Yellow 589 nm

Standard LEDs - Through Hole Yellow 589 nm

Buy Now Datasheet
Led, Yellow, T-1 3/4 (5Mm), 10.3Cd, 595Nm; Led Color Tt Electronics/optek Technology - 52K5262 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 10.3Cd, 595Nm; Led Color Tt Electronics/optek Technology
52K5262
Led, Yellow, T-1 3/4 (5Mm), 10.3Cd, 595Nm; Led Color Tt Electronics/optek Technology 52K5262
LED, YELLOW, T-1 3/4 (5MM), 10.3CD, 595NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:595nm; Luminous Intensity:10.3cd; Viewing Angle:6°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 10.3CD, 595NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:595nm; Luminous Intensity:10.3cd; Viewing Angle:6°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1190-ND OVLGY0C9B9 52K5262
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Yellow, T-1 3/4 (5Mm), 10.3Cd, 595Nm; Led Color Tt Electronics/optek Technology
LED Package: Radial T-1 3/4 (5mm)
LED Type Yellow Yellow; Yellow
Peak Wavelength 589 nm (5890 Å) 595 nm (5950 Å)
Viewing Angle 8 degrees 6 degrees
Luminous Intensity 14000 milliCandela 10300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RF45-AN002 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Yellow Green
Peak Wavelength 574 nm (5740 Å)
View Details
6 suppliers