TT Electronics LED Indication - Discrete OVLGS0C8B9

Description
Red 623nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 623nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1189-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1189-ND
LED Indication - Discrete 365-1189-ND
Red 623nm LED Indication - Discrete 2V Radial

Red 623nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
OVLGS0C8B9
Standard LEDs - Through Hole OVLGS0C8B9
Standard LEDs - Through Hole Red 631 nm

Standard LEDs - Through Hole Red 631 nm

Buy Now Datasheet
Led, High Intensity, Red, T-1 3/4 (5Mm), 630 Nm, 2 V, 20 Ma, 8.55 Cd Rohs Compliant Tt Electronics/optek Technology - 61M8197 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Intensity, Red, T-1 3/4 (5Mm), 630 Nm, 2 V, 20 Ma, 8.55 Cd Rohs Compliant Tt Electronics/optek Technology
61M8197
Led, High Intensity, Red, T-1 3/4 (5Mm), 630 Nm, 2 V, 20 Ma, 8.55 Cd Rohs Compliant Tt Electronics/optek Technology 61M8197
LED, High Intensity, Red, T-1 3/4 (5mm), 630 nm, 2 V, 20 mA, 8.55 cd RoHS Compliant: Yes

LED, High Intensity, Red, T-1 3/4 (5mm), 630 nm, 2 V, 20 mA, 8.55 cd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1189-ND OVLGS0C8B9 61M8197
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, High Intensity, Red, T-1 3/4 (5Mm), 630 Nm, 2 V, 20 Ma, 8.55 Cd Rohs Compliant Tt Electronics/optek Technology
LED Package: Radial
LED Type Red
Peak Wavelength 623 nm (6230 Å)
Viewing Angle 8 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - ASMT-MW22-NLN00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details