TT Electronics LED Indication - Discrete OVLGC0C6B9

Description
Blue-Green 505nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Blue-Green 505nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1185-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1185-ND
LED Indication - Discrete 365-1185-ND
Blue-Green 505nm LED Indication - Discrete 3.2V Radial

Blue-Green 505nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Led, Blue Green, T-1 3/4 (5Mm), 9.8Cd, 511Nm; Led Color Tt Electronics/optek Technology - 52K5257 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue Green, T-1 3/4 (5Mm), 9.8Cd, 511Nm; Led Color Tt Electronics/optek Technology
52K5257
Led, Blue Green, T-1 3/4 (5Mm), 9.8Cd, 511Nm; Led Color Tt Electronics/optek Technology 52K5257
LED, BLUE GREEN, T-1 3/4 (5MM), 9.8CD, 511NM; LED Color:Blue Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:511nm; Luminous Intensity:9.8cd; Viewing Angle:6° RoHS Compliant: Yes

LED, BLUE GREEN, T-1 3/4 (5MM), 9.8CD, 511NM; LED Color:Blue Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:511nm; Luminous Intensity:9.8cd; Viewing Angle:6° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
OVLGC0C6B9
Standard LEDs - Through Hole OVLGC0C6B9
Standard LEDs - Through Hole Blue-Green 505 nm

Standard LEDs - Through Hole Blue-Green 505 nm

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1185-ND 52K5257 OVLGC0C6B9
Product Name LED Indication - Discrete Led, Blue Green, T-1 3/4 (5Mm), 9.8Cd, 511Nm; Led Color Tt Electronics/optek Technology Standard LEDs - Through Hole
LED Package: Radial T-1 3/4 (5mm)
LED Type Green; Blue; Multi-Colored Green; Blue; Blue Green
Peak Wavelength 505 nm (5050 Å) 511 nm (5110 Å)
Viewing Angle 15 degrees 6 degrees
Luminous Intensity 23000 milliCandela 9800 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
EXCELED™ series chip LED - SML-E12P8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers