Blue 470nm LED Indication - Discrete 3.2V Radial
Standard LEDs - Through Hole Blue 470 nm
LED, BLUE, T-1 3/4 (5MM), 7.2CD, 475NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:475nm; Luminous Intensity:7.2cd; Viewing Angle:6°; MSL:- RoHS Compliant: Yes
LED, 5MM, TAPERED, BLUE; LED Colour:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:475nm; Luminous Intensity:3.8cd; Viewing Angle:6°; Lens Shape:Round; RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 365-1184-ND | OVLGB0C6B9 | 52K5256 | 61M8196 |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole | Led, Blue, T-1 3/4 (5Mm), 7.2Cd, 475Nm; Led Color Tt Electronics/optek Technology | Led, 5Mm, Tapered, Blue; Led Colour Tt Electronics/optek Technology |
| LED Package: | Radial | T-1 3/4 (5mm) | ||
| LED Type | Blue | Blue; Blue | Blue | |
| Peak Wavelength | 470 nm (4700 Å) | 475 nm (4750 Å) | 475 nm (4750 Å) | |
| Viewing Angle | 15 degrees | 6 degrees | 6 degrees | |
| Luminous Intensity | 7200 milliCandela | 7200 milliCandela | 3800 milliCandela |