TT Electronics LED Indication - Discrete OVLFR3C7

Description
Red 623nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 623nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1182-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1182-ND
LED Indication - Discrete 365-1182-ND
Red 623nm LED Indication - Discrete 2V Radial

Red 623nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 5Cd, 624Nm; Led Color Tt Electronics/optek Technology - 52K5254 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 5Cd, 624Nm; Led Color Tt Electronics/optek Technology
52K5254
Led, Red, T-1 3/4 (5Mm), 5Cd, 624Nm; Led Color Tt Electronics/optek Technology 52K5254
LED, RED, T-1 3/4 (5MM), 5CD, 624NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:624nm; Luminous Intensity:5cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 5CD, 624NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:624nm; Luminous Intensity:5cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
OVLFR3C7
Standard LEDs - Through Hole OVLFR3C7
Standard LEDs - Through Hole Red 623 nm

Standard LEDs - Through Hole Red 623 nm

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1182-ND 52K5254 OVLFR3C7
Product Name LED Indication - Discrete Led, Red, T-1 3/4 (5Mm), 5Cd, 624Nm; Led Color Tt Electronics/optek Technology Standard LEDs - Through Hole
LED Package: Radial T-1 3/4 (5mm)
LED Type Red Red; Red
Peak Wavelength 623 nm (6230 Å) 624 nm (6240 Å)
Viewing Angle 30 degrees 30 degrees
Luminous Intensity 7400 milliCandela 5000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ALMD-EL3E-WY002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details