TT Electronics LED Indication - Discrete OVLFG3C7

Description
Green 525nm LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1181-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1181-ND
LED Indication - Discrete 365-1181-ND
Green 525nm LED Indication - Discrete 3.4V Radial

Green 525nm LED Indication - Discrete 3.4V Radial

Buy Now Datasheet
Led, Green, T-1 3/4 (5Mm), 5.2Cd, 525Nm; Led Color Tt Electronics/optek Technology - 52K5253 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 5.2Cd, 525Nm; Led Color Tt Electronics/optek Technology
52K5253
Led, Green, T-1 3/4 (5Mm), 5.2Cd, 525Nm; Led Color Tt Electronics/optek Technology 52K5253
LED, GREEN, T-1 3/4 (5MM), 5.2CD, 525NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:525nm; Luminous Intensity:5.2cd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 5.2CD, 525NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:525nm; Luminous Intensity:5.2cd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
OVLFG3C7
Standard LEDs - Through Hole OVLFG3C7
Standard LEDs - Through Hole Green 525 nm

Standard LEDs - Through Hole Green 525 nm

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1181-ND 52K5253 OVLFG3C7
Product Name LED Indication - Discrete Led, Green, T-1 3/4 (5Mm), 5.2Cd, 525Nm; Led Color Tt Electronics/optek Technology Standard LEDs - Through Hole
LED Package: Radial T-1 3/4 (5mm)
LED Type Green Green; Green
Peak Wavelength 525 nm (5250 Å) 525 nm (5250 Å)
Viewing Angle 30 degrees 30 degrees
Luminous Intensity 16000 milliCandela 5200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-AEMD-EL2K-WX002CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details