TT Electronics LED Indication - Discrete OVLFB3C7

Description
Blue 470nm LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1180-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1180-ND
LED Indication - Discrete 365-1180-ND
Blue 470nm LED Indication - Discrete 3.4V Radial

Blue 470nm LED Indication - Discrete 3.4V Radial

Buy Now Datasheet
Led, Blue, T-1 3/4 (5Mm), 2Cd, 475Nm; Led Color Tt Electronics/optek Technology - 52K5252 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 3/4 (5Mm), 2Cd, 475Nm; Led Color Tt Electronics/optek Technology
52K5252
Led, Blue, T-1 3/4 (5Mm), 2Cd, 475Nm; Led Color Tt Electronics/optek Technology 52K5252
LED, BLUE, T-1 3/4 (5MM), 2CD, 475NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:475nm; Luminous Intensity:2cd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

LED, BLUE, T-1 3/4 (5MM), 2CD, 475NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:475nm; Luminous Intensity:2cd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
OVLFB3C7
Standard LEDs - Through Hole OVLFB3C7
Standard LEDs - Through Hole Blue 470 nm

Standard LEDs - Through Hole Blue 470 nm

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1180-ND 52K5252 OVLFB3C7
Product Name LED Indication - Discrete Led, Blue, T-1 3/4 (5Mm), 2Cd, 475Nm; Led Color Tt Electronics/optek Technology Standard LEDs - Through Hole
LED Package: Radial T-1 3/4 (5mm)
LED Type Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 475 nm (4750 Å)
Viewing Angle 30 degrees 30 degrees
Luminous Intensity 5200 milliCandela 2000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details