TT Electronics LED Indication - Discrete OVLEW5CB6

Description
White LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1179-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1179-ND
LED Indication - Discrete 365-1179-ND
White LED Indication - Discrete 3.4V Radial

White LED Indication - Discrete 3.4V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 365-1179-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type White
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 516-ASMT-SBB5-NT703CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers