TT Electronics LED Indication - Discrete OVLEW3CB6

Description
White LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1178-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1178-ND
LED Indication - Discrete 365-1178-ND
White LED Indication - Discrete 3.4V Radial

White LED Indication - Discrete 3.4V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 365-1178-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type White
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details
LED Indication - Discrete - 754-AA2810AVBS/DTR-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details