TT Electronics LED Indication - Discrete OVLEW1CB9

Description
White LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1177-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1177-ND
LED Indication - Discrete 365-1177-ND
White LED Indication - Discrete 3.2V Radial

White LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Led, White, T-1 3/4 (5Mm), 35Cd; Led Color Tt Electronics/optek Technology - 52K5249 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, T-1 3/4 (5Mm), 35Cd; Led Color Tt Electronics/optek Technology
52K5249
Led, White, T-1 3/4 (5Mm), 35Cd; Led Color Tt Electronics/optek Technology 52K5249
LED, WHITE, T-1 3/4 (5MM), 35CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:3.2V; Luminous Intensity:35cd; Viewing Angle:15°; Lens Shape:Round; Product Range:-; MSL:-RoHS Compliant: Yes

LED, WHITE, T-1 3/4 (5MM), 35CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:3.2V; Luminous Intensity:35cd; Viewing Angle:15°; Lens Shape:Round; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Led, T-1 3/4 (5Mm), White, 35 Cd, 15 , 20 Ma, 3.2 V Rohs Compliant Tt Electronics/optek Technology - 61M8189 - Newark, An Avnet Company
Chicago, IL, United States
Led, T-1 3/4 (5Mm), White, 35 Cd, 15 , 20 Ma, 3.2 V Rohs Compliant Tt Electronics/optek Technology
61M8189
Led, T-1 3/4 (5Mm), White, 35 Cd, 15 , 20 Ma, 3.2 V Rohs Compliant Tt Electronics/optek Technology 61M8189
LED, T-1 3/4 (5mm), White, 35 cd, 15 , 20 mA, 3.2 V RoHS Compliant: Yes

LED, T-1 3/4 (5mm), White, 35 cd, 15 , 20 mA, 3.2 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
OVLEW1CB9
Standard LEDs - Through Hole OVLEW1CB9
Standard LEDs - Through Hole White

Standard LEDs - Through Hole White

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1177-ND 52K5249 61M8189 OVLEW1CB9
Product Name LED Indication - Discrete Led, White, T-1 3/4 (5Mm), 35Cd; Led Color Tt Electronics/optek Technology Led, T-1 3/4 (5Mm), White, 35 Cd, 15 , 20 Ma, 3.2 V Rohs Compliant Tt Electronics/optek Technology Standard LEDs - Through Hole
LED Package: Radial T-1 3/4 (5mm)
LED Type White White; White
Viewing Angle 15 degrees 15 degrees
Luminous Intensity 35000 milliCandela 35000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Circular high-brightness LED lamp - SLI-343URC - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details