TT Electronics LED Indication - Discrete OVLBY4C7

Description
Yellow 589nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Yellow 589nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1176-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1176-ND
LED Indication - Discrete 365-1176-ND
Yellow 589nm LED Indication - Discrete 2V Radial

Yellow 589nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
OVLBY4C7
Standard LEDs - Through Hole OVLBY4C7
Standard LEDs - Through Hole Yellow 589 nm

Standard LEDs - Through Hole Yellow 589 nm

Buy Now Datasheet
Led, Yellow, T-1 (3Mm), 1.8Cd, 595Nm; Led Color Tt Electronics/optek Technology - 52K5248 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 1.8Cd, 595Nm; Led Color Tt Electronics/optek Technology
52K5248
Led, Yellow, T-1 (3Mm), 1.8Cd, 595Nm; Led Color Tt Electronics/optek Technology 52K5248
LED, YELLOW, T-1 (3MM), 1.8CD, 595NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:595nm; Luminous Intensity:1.8cd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 1.8CD, 595NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:595nm; Luminous Intensity:1.8cd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1176-ND OVLBY4C7 52K5248
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Yellow, T-1 (3Mm), 1.8Cd, 595Nm; Led Color Tt Electronics/optek Technology
LED Package: Radial T-1 (3mm)
LED Type Yellow Yellow; Yellow
Peak Wavelength 589 nm (5890 Å) 595 nm (5950 Å)
Viewing Angle 45 degrees 45 degrees
Luminous Intensity 3700 milliCandela 1800 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
LED White Lighting - 516-ASMT-JN32-NWY01DKR-ND - DigiKey
Specs
LED Package: 1616 (4040 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers