TT Electronics LED Indication - Discrete OVLBR4C7

Description
Red 623nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 623nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1175-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1175-ND
LED Indication - Discrete 365-1175-ND
Red 623nm LED Indication - Discrete 2V Radial

Red 623nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
3 mm Red 45° 3700 mcd Water Clear Lens 2 V LED Through Hole - T-1 - 861-OVLBR4C7 - Utmel Electronic Limited
Hong Kong, China
3 mm Red 45° 3700 mcd Water Clear Lens 2 V LED Through Hole - T-1
861-OVLBR4C7
3 mm Red 45° 3700 mcd Water Clear Lens 2 V LED Through Hole - T-1 861-OVLBR4C7
3 mm Red 45° 3700 mcd Water Clear Lens 2 V LED Through Hole - T-1

3 mm Red 45° 3700 mcd Water Clear Lens 2 V LED Through Hole - T-1

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
OVLBR4C7
Standard LEDs - Through Hole OVLBR4C7
Standard LEDs - Through Hole Red 623 nm

Standard LEDs - Through Hole Red 623 nm

Buy Now Datasheet
Led, Red, T-1 (3Mm), 1.8Cd, 623Nm; Led Color Tt Electronics/optek Technology - 52K5247 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 1.8Cd, 623Nm; Led Color Tt Electronics/optek Technology
52K5247
Led, Red, T-1 (3Mm), 1.8Cd, 623Nm; Led Color Tt Electronics/optek Technology 52K5247
LED, RED, T-1 (3MM), 1.8CD, 623NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:2.2V; Wavelength Typ:623nm; Luminous Intensity:1.8cd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 (3MM), 1.8CD, 623NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:2.2V; Wavelength Typ:623nm; Luminous Intensity:1.8cd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1175-ND 861-OVLBR4C7 OVLBR4C7 52K5247
Product Name LED Indication - Discrete 3 mm Red 45° 3700 mcd Water Clear Lens 2 V LED Through Hole - T-1 Standard LEDs - Through Hole Led, Red, T-1 (3Mm), 1.8Cd, 623Nm; Led Color Tt Electronics/optek Technology
LED Package: Radial T-1 (3mm)
LED Type Red Red Red; Red
Peak Wavelength 623 nm (6230 Å) 623 nm (6230 Å)
Viewing Angle 45 degrees 45 degrees
Luminous Intensity 3700 milliCandela 1800 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details