TT Electronics LED Indication - Discrete OVLBG4C7

Description
Green 525nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1174-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1174-ND
LED Indication - Discrete 365-1174-ND
Green 525nm LED Indication - Discrete 3.2V Radial

Green 525nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
OVLBG4C7
Standard LEDs - Through Hole OVLBG4C7
Standard LEDs - Through Hole Green 525 nm

Standard LEDs - Through Hole Green 525 nm

Buy Now
Led, Green, T-1 (3Mm), 4.5Cd, 531Nm; Led Color Tt Electronics/optek Technology - 52K5246 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 4.5Cd, 531Nm; Led Color Tt Electronics/optek Technology
52K5246
Led, Green, T-1 (3Mm), 4.5Cd, 531Nm; Led Color Tt Electronics/optek Technology 52K5246
LED, GREEN, T-1 (3MM), 4.5CD, 531NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:531nm; Luminous Intensity:4.5cd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 4.5CD, 531NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:531nm; Luminous Intensity:4.5cd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1174-ND OVLBG4C7 52K5246
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Green, T-1 (3Mm), 4.5Cd, 531Nm; Led Color Tt Electronics/optek Technology
LED Package: Radial T-1 (3mm)
LED Type Green Green; Green
Peak Wavelength 525 nm (5250 Å) 531 nm (5310 Å)
Viewing Angle 45 degrees 45 degrees
Luminous Intensity 8400 milliCandela 4500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details
Mini-mold Chip LED - SML-D13MW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers