TT Electronics LED Indication - Discrete OVLBB4C7

Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1173-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1173-ND
LED Indication - Discrete 365-1173-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Led, Blue, T-1 (3Mm), 900Mcd, 475Nm; Led Color Tt Electronics/optek Technology - 52K5245 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 (3Mm), 900Mcd, 475Nm; Led Color Tt Electronics/optek Technology
52K5245
Led, Blue, T-1 (3Mm), 900Mcd, 475Nm; Led Color Tt Electronics/optek Technology 52K5245
LED, BLUE, T-1 (3MM), 900MCD, 475NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:470nm; Luminous Intensity:900mcd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, T-1 (3MM), 900MCD, 475NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:470nm; Luminous Intensity:900mcd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Led, 3Mm, 45Deg, Blue; Led Colour Tt Electronics/optek Technology - 61M8185 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, 45Deg, Blue; Led Colour Tt Electronics/optek Technology
61M8185
Led, 3Mm, 45Deg, Blue; Led Colour Tt Electronics/optek Technology 61M8185
LED, 3MM, 45DEG, BLUE; LED Colour:Blue; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:475nm; Luminous Intensity:900mcd; Viewing Angle:45°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, 3MM, 45DEG, BLUE; LED Colour:Blue; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:475nm; Luminous Intensity:900mcd; Viewing Angle:45°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1173-ND 52K5245 61M8185
Product Name LED Indication - Discrete Led, Blue, T-1 (3Mm), 900Mcd, 475Nm; Led Color Tt Electronics/optek Technology Led, 3Mm, 45Deg, Blue; Led Colour Tt Electronics/optek Technology
LED Package: Radial T-1 (3mm)
LED Type Blue Blue; Blue Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å) 475 nm (4750 Å)
Viewing Angle 45 degrees 45 degrees 45 degrees
Luminous Intensity 1800 milliCandela 900 milliCandela 900 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Envisium Power PLCC-4 Surface Mount LED - ASMC-PAB9-TV005 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Amber
Peak Wavelength 639 nm (6390 Å)
View Details
3 suppliers