TT Electronics LED Indication - Discrete OVLAW4CB7

Description
White LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1467-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1467-ND
LED Indication - Discrete 365-1467-ND
White LED Indication - Discrete 3.2V Radial

White LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Led, White, T-1 (3Mm), 3.5Cd; Led Color Tt Electronics/optek Technology - 61M8184 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, T-1 (3Mm), 3.5Cd; Led Color Tt Electronics/optek Technology
61M8184
Led, White, T-1 (3Mm), 3.5Cd; Led Color Tt Electronics/optek Technology 61M8184
LED, WHITE, T-1 (3MM), 3.5CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.4V; Luminous Intensity:3.5cd; Viewing Angle:45°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

LED, WHITE, T-1 (3MM), 3.5CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.4V; Luminous Intensity:3.5cd; Viewing Angle:45°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
OVLAW4CB7
Standard LEDs - Through Hole OVLAW4CB7
Standard LEDs - Through Hole White

Standard LEDs - Through Hole White

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1467-ND 61M8184 OVLAW4CB7
Product Name LED Indication - Discrete Led, White, T-1 (3Mm), 3.5Cd; Led Color Tt Electronics/optek Technology Standard LEDs - Through Hole
LED Package: Radial T-1 (3mm)
LED Type White White; White
Viewing Angle 45 degrees 45 degrees
Luminous Intensity 6200 milliCandela 3500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-4356-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6500 K
View Details
2 suppliers