TT Electronics LED Indication - Discrete OVFSW6C8

Description
"White LED Indication - Discrete 3.6V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"White LED Indication - Discrete 3.6V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1168-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1168-ND
LED Indication - Discrete 365-1168-ND
"White LED Indication - Discrete 3.6V 4-DIP (0.200"", 5.08mm)"

"White LED Indication - Discrete 3.6V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
LED, White, Super Flux, 4-Pin Thru-Hole - 70048666 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, White, Super Flux, 4-Pin Thru-Hole
70048666
LED, White, Super Flux, 4-Pin Thru-Hole 70048666
The OVFSW6C8 is designed with higher forward voltage to maximize brightness and incorporates a low-profile lens to enhance efficient light distribution. Response time is fast and it consumes less power resulting in low current requirements from circuit power supply. Tubular arrays replace neon in outdoor and indoor signs. This square package allows high-density arrays to form light engines. Applications: Automotive: Rear Stop/Turn Signal Lamps/Truck Marker Lamps Mood-setting Decoration and Landscape Lighting Special Decorative Interior/Exterior Lighting Special Effects Stage Lighting Illumination for Signs and Channel Letters Features: Packaged in tubes Compatible with automatic placement equipment Compatible with infrared and vapor phase reflow solder process Mono-color type

The OVFSW6C8 is designed with higher forward voltage to maximize brightness and incorporates a low-profile lens to enhance efficient light distribution. Response time is fast and it consumes less power resulting in low current requirements from circuit power supply. Tubular arrays replace neon in outdoor and indoor signs. This square package allows high-density arrays to form light engines. Applications:

  • Automotive: Rear Stop/Turn Signal Lamps/Truck Marker Lamps
  • Mood-setting Decoration and Landscape Lighting
  • Special Decorative Interior/Exterior Lighting
  • Special Effects Stage Lighting
  • Illumination for Signs and Channel Letters

Features:

  • Packaged in tubes
  • Compatible with automatic placement equipment
  • Compatible with infrared and vapor phase reflow solder process
  • Mono-color type
Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
OVFSW6C8
Standard LEDs - Through Hole OVFSW6C8
Standard LEDs - Through Hole White

Standard LEDs - Through Hole White

Buy Now Datasheet
Led, White, T-1 (3Mm), 1.2Cd; Led Color Tt Electronics/optek Technology - 52K5240 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, T-1 (3Mm), 1.2Cd; Led Color Tt Electronics/optek Technology
52K5240
Led, White, T-1 (3Mm), 1.2Cd; Led Color Tt Electronics/optek Technology 52K5240
LED, WHITE, T-1 (3MM), 1.2CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:4V; Luminous Intensity:1.2cd; Viewing Angle:60°; Lens Shape:Round; Product Range:-; Colour:White RoHS Compliant: Yes

LED, WHITE, T-1 (3MM), 1.2CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:4V; Luminous Intensity:1.2cd; Viewing Angle:60°; Lens Shape:Round; Product Range:-; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1168-ND 70048666 OVFSW6C8 52K5240
Product Name LED Indication - Discrete LED, White, Super Flux, 4-Pin Thru-Hole Standard LEDs - Through Hole Led, White, T-1 (3Mm), 1.2Cd; Led Color Tt Electronics/optek Technology
LED Package: "4-DIP (0.200"", 5.08mm)" T-1 (3mm)
LED Type White White White; White
Viewing Angle 60 degrees 60 degrees
Forward Voltage 3.6 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ASCQFR30-B2231R0R105DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details