TT Electronics LED Indication - Discrete OVFSRAC8

Description
"Red 628nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Red 628nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1167-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1167-ND
LED Indication - Discrete 365-1167-ND
"Red 628nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"

"Red 628nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
OVFSRAC8
Standard LEDs - Through Hole OVFSRAC8
Standard LEDs - Through Hole Red 624 nm

Standard LEDs - Through Hole Red 624 nm

Buy Now Datasheet
Led, Red, T-1 (3Mm), 630Nm; Led Color Tt Electronics/optek Technology - 52K5239 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 630Nm; Led Color Tt Electronics/optek Technology
52K5239
Led, Red, T-1 (3Mm), 630Nm; Led Color Tt Electronics/optek Technology 52K5239
LED, RED, T-1 (3MM), 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:630nm; Luminous Intensity:-; Viewing Angle:100°; Lens Shape:Round; Colour:Red RoHS Compliant: Yes

LED, RED, T-1 (3MM), 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:630nm; Luminous Intensity:-; Viewing Angle:100°; Lens Shape:Round; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1167-ND OVFSRAC8 52K5239
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Red, T-1 (3Mm), 630Nm; Led Color Tt Electronics/optek Technology
LED Package: "4-DIP (0.200"", 5.08mm)" T-1 (3mm)
LED Type Red Red; Red
Peak Wavelength 628 nm (6280 Å) 630 nm (6300 Å)
Viewing Angle 100 degrees 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR343BN2T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details