TT Electronics Led, Amber, T-1 (3Mm), 599Nm; Led Color Tt Electronics/optek Technology OVFSAAC8

Description
LED, AMBER, T-1 (3MM), 599NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:599nm; Luminous Intensity:-; Viewing Angle:100°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, AMBER, T-1 (3MM), 599NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:599nm; Luminous Intensity:-; Viewing Angle:100°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Amber, T-1 (3Mm), 599Nm; Led Color Tt Electronics/optek Technology - 52K5235 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, T-1 (3Mm), 599Nm; Led Color Tt Electronics/optek Technology
52K5235
Led, Amber, T-1 (3Mm), 599Nm; Led Color Tt Electronics/optek Technology 52K5235
LED, AMBER, T-1 (3MM), 599NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:599nm; Luminous Intensity:-; Viewing Angle:100°; Lens Shape:Round RoHS Compliant: Yes

LED, AMBER, T-1 (3MM), 599NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:599nm; Luminous Intensity:-; Viewing Angle:100°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 52K5235
Product Name Led, Amber, T-1 (3Mm), 599Nm; Led Color Tt Electronics/optek Technology
LED Package: T-1 (3mm)
LED Type Amber
Peak Wavelength 599 nm (5990 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-343MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details