TT Electronics Uv Metal Can Led; Product Range Tt Electronics/optek Technology OUE8A380Y1

Description
UV METAL CAN LED; Product Range:OUE8A Series; LED Color:Ultra Violet; Wavelength Typ:380nm; Viewing Angle:18°; Luminous Flux @ Test:-; Forward Current If Max:100mA; Forward Current @ Test:100mA; Forward Voltage @ Test:3.3V; MSL:- RoHS Compliant: Yes
Datasheet
Description
UV METAL CAN LED; Product Range:OUE8A Series; LED Color:Ultra Violet; Wavelength Typ:380nm; Viewing Angle:18°; Luminous Flux @ Test:-; Forward Current If Max:100mA; Forward Current @ Test:100mA; Forward Voltage @ Test:3.3V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Uv Metal Can Led; Product Range Tt Electronics/optek Technology - 73P4509 - Newark, An Avnet Company
Chicago, IL, United States
Uv Metal Can Led; Product Range Tt Electronics/optek Technology
73P4509
Uv Metal Can Led; Product Range Tt Electronics/optek Technology 73P4509
UV METAL CAN LED; Product Range:OUE8A Series; LED Color:Ultra Violet; Wavelength Typ:380nm; Viewing Angle:18°; Luminous Flux @ Test:-; Forward Current If Max:100mA; Forward Current @ Test:100mA; Forward Voltage @ Test:3.3V; MSL:- RoHS Compliant: Yes

UV METAL CAN LED; Product Range:OUE8A Series; LED Color:Ultra Violet; Wavelength Typ:380nm; Viewing Angle:18°; Luminous Flux @ Test:-; Forward Current If Max:100mA; Forward Current @ Test:100mA; Forward Voltage @ Test:3.3V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 73P4509
Product Name Uv Metal Can Led; Product Range Tt Electronics/optek Technology
LED Type Ultraviolet; Ultra Violet
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details