TT Electronics Laser Diodes OPV332

Description
Optek OPV332 Laser Diode
Request a Quote Datasheet
Description
Optek OPV332 Laser Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diodes - 9087295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Laser Diodes
9087295
Laser Diodes 9087295
Optek OPV332 Laser Diode

Optek OPV332 Laser Diode

Supplier's Site
Laser Diodes - 1734034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Laser Diodes
1734034
Laser Diodes 1734034
Optek OPV332 Laser Diode

Optek OPV332 Laser Diode

Supplier's Site
Diode, Laser, 850Nm, 1.5Mw; Wavelength Typ Tt Electronics/optek Technology - 27K2382 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Laser, 850Nm, 1.5Mw; Wavelength Typ Tt Electronics/optek Technology
27K2382
Diode, Laser, 850Nm, 1.5Mw; Wavelength Typ Tt Electronics/optek Technology 27K2382
DIODE, LASER, 850NM, 1.5mW; Wavelength Typ:850nm; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Output Power:1.5mW; Data Rate Max:-; Laser Class:Class 3B; Operating Temperature Min:0°C; Operating Temperature Max:85°C RoHS Compliant: Yes

DIODE, LASER, 850NM, 1.5mW; Wavelength Typ:850nm; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Output Power:1.5mW; Data Rate Max:-; Laser Class:Class 3B; Operating Temperature Min:0°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 9087295 27K2382
Product Name Laser Diodes Diode, Laser, 850Nm, 1.5Mw; Wavelength Typ Tt Electronics/optek Technology
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M160FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details
Specs
Diode Applications Rectifier
VF 1.25 volts
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type SBD - Model: YG865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details