TT Electronics Laser Diode; Wavelength Typ Tt Electronics/optek Technology OPV314

Description
Laser Diode; Wavelength Typ:850nm; No. of Pins:3Pins; Diode Case Style:TO-46; Output Power:1.4mW; Data Rate Max:2.5Gbps; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Current Rating:12mA RoHS Compliant: Yes
Datasheet
Description
Laser Diode; Wavelength Typ:850nm; No. of Pins:3Pins; Diode Case Style:TO-46; Output Power:1.4mW; Data Rate Max:2.5Gbps; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Current Rating:12mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diode; Wavelength Typ Tt Electronics/optek Technology - 53H7380 - Newark, An Avnet Company
Chicago, IL, United States
Laser Diode; Wavelength Typ Tt Electronics/optek Technology
53H7380
Laser Diode; Wavelength Typ Tt Electronics/optek Technology 53H7380
Laser Diode; Wavelength Typ:850nm; No. of Pins:3Pins; Diode Case Style:TO-46; Output Power:1.4mW; Data Rate Max:2.5Gbps; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Current Rating:12mA RoHS Compliant: Yes

Laser Diode; Wavelength Typ:850nm; No. of Pins:3Pins; Diode Case Style:TO-46; Output Power:1.4mW; Data Rate Max:2.5Gbps; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Current Rating:12mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 53H7380
Product Name Laser Diode; Wavelength Typ Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6531 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
PIN Diode Switches - NPS2-1980-2010-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details