TT Electronics Laser Diodes, Modules OPV310Y

Description
Laser Diode 850nm 1.5mW 2.2V 7mA Radial, Can, 3 Lead (5.4mm, TO-46)
Request a Quote Datasheet
Description
Laser Diode 850nm 1.5mW 2.2V 7mA Radial, Can, 3 Lead (5.4mm, TO-46)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diodes, Modules - 365-1880-ND - DigiKey
Thief River Falls, MN, United States
Laser Diodes, Modules
365-1880-ND
Laser Diodes, Modules 365-1880-ND
Laser Diode 850nm 1.5mW 2.2V 7mA Radial, Can, 3 Lead (5.4mm, TO-46)

Laser Diode 850nm 1.5mW 2.2V 7mA Radial, Can, 3 Lead (5.4mm, TO-46)

Buy Now Datasheet
Laser Diodes, Modules - OPV310Y - ODG (Origin Data Global)
Shenzhen, China
Laser Diodes, Modules
OPV310Y
Laser Diodes, Modules OPV310Y
LASER DIODE 850NM 1.5MW TO46

LASER DIODE 850NM 1.5MW TO46

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Lasers Lasers
Product Number 365-1880-ND OPV310Y
Product Name Laser Diodes, Modules Laser Diodes, Modules
Wavelength Range 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser, Green, 543 nm, 1.5 mW, 500:1 Polarization, CE - N-LGP-393 - Newport MKS
Specs
CDRH Classification Class IIIa
Wavelength Range 544 nm (5435 Å)
Laser Power 1.5 milliwatts
View Details
 - 1271555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Green; Modulating
CDRH Classification Class IIIb
Wavelength Range 520 nm (5200 Å)
View Details
Pulsed laser diodes (PLD) - L11649-120-04 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 860 to 880 nm (8600 to 8800 Å)
View Details
Epilog Fusion Edge 12 Laser - CO2 Desktop Laser Engraver - 12x24 Inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details