TT Electronics Optocoupler; Optocoupler Case Style Tt Electronics/optek Technology OPS693

Description
OPTOCOUPLER; Optocoupler Case Style:-; No. of Pins:-; Isolation Voltage:-; Input Current Max:50mA; Operating Temperature Max:100°C; Operating Temperature Min:-40°C; Output Voltage Max:30V RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER; Optocoupler Case Style:-; No. of Pins:-; Isolation Voltage:-; Input Current Max:50mA; Operating Temperature Max:100°C; Operating Temperature Min:-40°C; Output Voltage Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler; Optocoupler Case Style Tt Electronics/optek Technology - 08F2910 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; Optocoupler Case Style Tt Electronics/optek Technology
08F2910
Optocoupler; Optocoupler Case Style Tt Electronics/optek Technology 08F2910
OPTOCOUPLER; Optocoupler Case Style:-; No. of Pins:-; Isolation Voltage:-; Input Current Max:50mA; Operating Temperature Max:100°C; Operating Temperature Min:-40°C; Output Voltage Max:30V RoHS Compliant: Yes

OPTOCOUPLER; Optocoupler Case Style:-; No. of Pins:-; Isolation Voltage:-; Input Current Max:50mA; Operating Temperature Max:100°C; Operating Temperature Min:-40°C; Output Voltage Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 08F2910
Product Name Optocoupler; Optocoupler Case Style Tt Electronics/optek Technology
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR3140XQEXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details