TT Electronics Photo Transistor; Wavelength Typ Tt Electronics/optek Technology OPR5500

Description
Photo Transistor; Wavelength Typ:-; Viewing Angle:120°; Power Consumption:-; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 4 - 72 hours RoHS Compliant: Yes
Datasheet
Description
Photo Transistor; Wavelength Typ:-; Viewing Angle:120°; Power Consumption:-; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 4 - 72 hours RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Transistor; Wavelength Typ Tt Electronics/optek Technology - 08F2903 - Newark, An Avnet Company
Chicago, IL, United States
Photo Transistor; Wavelength Typ Tt Electronics/optek Technology
08F2903
Photo Transistor; Wavelength Typ Tt Electronics/optek Technology 08F2903
Photo Transistor; Wavelength Typ:-; Viewing Angle:120°; Power Consumption:-; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 4 - 72 hours RoHS Compliant: Yes

Photo Transistor; Wavelength Typ:-; Viewing Angle:120°; Power Consumption:-; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 4 - 72 hours RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08F2903
Product Name Photo Transistor; Wavelength Typ Tt Electronics/optek Technology
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMT-UBB5-NS8Q2TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 467 nm (4670 Å)
View Details
3 suppliers