optek-Danulat, Inc. IR LEDs OPR5200

Description
IR LED emitter, for OPR5500, OPR5200
Request a Quote
Description
IR LED emitter, for OPR5500, OPR5200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 6424272 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
6424272
IR LEDs 6424272
IR LED emitter, for OPR5500, OPR5200

IR LED emitter, for OPR5500, OPR5200

Supplier's Site
IR LEDs - 1700781 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1700781
IR LEDs 1700781
IR LED emitter, for OPR5500, OPR5200

IR LED emitter, for OPR5500, OPR5200

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 6424272
Product Name IR LEDs
LED Package: 3 x 2.01 x 1.47mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Mini-mold side view chip LED - SMLA12ENT - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x1.15 (t=0.55)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details