TT Electronics Optocoupler; Input Current Max Tt Electronics/optek Technology OPR5011

Description
OPTOCOUPLER; Input Current Max:20mA; Operating Temperature Max:100°C; Operating Temperature Min:-40°C; Output Voltage Max:24V RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER; Input Current Max:20mA; Operating Temperature Max:100°C; Operating Temperature Min:-40°C; Output Voltage Max:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler; Input Current Max Tt Electronics/optek Technology - 57J6539 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; Input Current Max Tt Electronics/optek Technology
57J6539
Optocoupler; Input Current Max Tt Electronics/optek Technology 57J6539
OPTOCOUPLER; Input Current Max:20mA; Operating Temperature Max:100°C; Operating Temperature Min:-40°C; Output Voltage Max:24V RoHS Compliant: Yes

OPTOCOUPLER; Input Current Max:20mA; Operating Temperature Max:100°C; Operating Temperature Min:-40°C; Output Voltage Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 57J6539
Product Name Optocoupler; Input Current Max Tt Electronics/optek Technology
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI60H12AHXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details