Hamamatsu Photonics Europe Si APDs S6045-06

Description
Low temperature coefficient type APD for 800 nm band
Request a Quote Datasheet
Description
Low temperature coefficient type APD for 800 nm band
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Si APDs - S6045-06 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Si APDs
S6045-06
Si APDs S6045-06
Low temperature coefficient type APD for 800 nm band

Low temperature coefficient type APD for 800 nm band

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number S6045-06
Product Name Si APDs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S1787-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 730 nm (3200 to 7300 Å)
Peak Sensitivity Wavelength 560 nm (5600 Å)
View Details
InGaAs photodiodes - G10899-02K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 500 to 1700 nm (5000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
View Details
Si photodiodes - S1337-33BQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
InGaAs photodiodes - G17191-003K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response IR
Spectral Response Range 900 to 1900 nm (9000 to 19000 Å)
Peak Sensitivity Wavelength 1750 nm (17500 Å)
View Details