TT Electronics Optoswitch; No. Of Pins Tt Electronics/optek Technology OPL801-OC

Description
OPTOSWITCH; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-55°C; Operating Temperature Max:110°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPTOSWITCH; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-55°C; Operating Temperature Max:110°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoswitch; No. Of Pins Tt Electronics/optek Technology - 01C3500 - Newark, An Avnet Company
Chicago, IL, United States
Optoswitch; No. Of Pins Tt Electronics/optek Technology
01C3500
Optoswitch; No. Of Pins Tt Electronics/optek Technology 01C3500
OPTOSWITCH; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-55°C; Operating Temperature Max:110°C; Product Range:- RoHS Compliant: Yes

OPTOSWITCH; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-55°C; Operating Temperature Max:110°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 01C3500
Product Name Optoswitch; No. Of Pins Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6521 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details
PIN Diode Switches - NPS1-20000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details