TT Electronics Optocoupler; Input Current Max Tt Electronics/optek Technology OPL583

Description
Optocoupler; Input Current Max:30mA; Operating Temperature Max:85°C; Operating Temperature Min:-40°C; Output Voltage Max:18V RoHS Compliant: Yes
Datasheet
Description
Optocoupler; Input Current Max:30mA; Operating Temperature Max:85°C; Operating Temperature Min:-40°C; Output Voltage Max:18V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler; Input Current Max Tt Electronics/optek Technology - 01C3498 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; Input Current Max Tt Electronics/optek Technology
01C3498
Optocoupler; Input Current Max Tt Electronics/optek Technology 01C3498
Optocoupler; Input Current Max:30mA; Operating Temperature Max:85°C; Operating Temperature Min:-40°C; Output Voltage Max:18V RoHS Compliant: Yes

Optocoupler; Input Current Max:30mA; Operating Temperature Max:85°C; Operating Temperature Min:-40°C; Output Voltage Max:18V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 01C3498
Product Name Optocoupler; Input Current Max Tt Electronics/optek Technology
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3125MU12FXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Isolators - Gate Drivers - SI8233BB-C-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details