TT Electronics Optoswitch; Sensor Output Tt Electronics/optek Technology OPL560-OCA

Description
OPTOSWITCH; Sensor Output:Totem Pole; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:16V; Output Current:16mA; Product Range:OPL560 Series RoHS Compliant: Yes
Datasheet
Description
OPTOSWITCH; Sensor Output:Totem Pole; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:16V; Output Current:16mA; Product Range:OPL560 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoswitch; Sensor Output Tt Electronics/optek Technology - 01C3486 - Newark, An Avnet Company
Chicago, IL, United States
Optoswitch; Sensor Output Tt Electronics/optek Technology
01C3486
Optoswitch; Sensor Output Tt Electronics/optek Technology 01C3486
OPTOSWITCH; Sensor Output:Totem Pole; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:16V; Output Current:16mA; Product Range:OPL560 Series RoHS Compliant: Yes

OPTOSWITCH; Sensor Output:Totem Pole; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:16V; Output Current:16mA; Product Range:OPL560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 01C3486
Product Name Optoswitch; Sensor Output Tt Electronics/optek Technology
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3891 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Sensor, Photo, Through-Beam, 60M, Npn; Sensor Output Omron Electronic Components - 48T2537 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 2362 inch (60000 mm)
Power Requirements DC Powered
View Details
2 suppliers