TT Electronics Optical Sensors - Photo Detectors - Logic Output OPL551

Description
SENSOR PHOTOLOGIC SIDE LOOKING
Request a Quote
Description
SENSOR PHOTOLOGIC SIDE LOOKING
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPL530, OPL531, OPL535, OPL536, OPL550, OPL551, OPL560, OPL561, OPL562, and OPL563 series of Photologic® Sensors from DigiKey are designed for various applications including non-contact reflective object sensing, assembly line automation, and machine safety. These sensors feature a compact side-looking package with an integral lens, providing enhanced optical coupling and mechanical protection. The series offers multiple output options, including TTL/LSTTL compatible logic levels, and supports data rates up to 250 kBaud, except for the OPL560 series which supports up to 200 kBaud. They operate over a supply voltage range of 4.5 V to 16 V and exhibit low power consumption. The devices are equipped with a photodiode, amplifier, voltage regulator, Schmitt trigger, and NPN output transistor on a single silicon chip, ensuring high noise immunity and stable performance across a wide range of irradiance levels. The OPL530, OPL531, OPL550, OPL551, OPL560, OPL561, OPL562, and OPL563 are specifically matched to OP140 and OP240 LEDs, while the OPL535 and OPL536 are matched to OP145 and OP245 series LEDs. The sensors are suitable for driving multiple TTL loads without additional circuitry, making them versatile for various engineering projects.

Datasheet Summary
Powered by GS/AI

The OPL530, OPL531, OPL535, OPL536, OPL550, OPL551, OPL560, OPL561, OPL562, and OPL563 series of Photologic® Sensors from DigiKey are designed for various applications including non-contact reflective object sensing, assembly line automation, and machine safety. These sensors feature a compact side-looking package with an integral lens, providing enhanced optical coupling and mechanical protection. The series offers multiple output options, including TTL/LSTTL compatible logic levels, and supports data rates up to 250 kBaud, except for the OPL560 series which supports up to 200 kBaud. They operate over a supply voltage range of 4.5 V to 16 V and exhibit low power consumption. The devices are equipped with a photodiode, amplifier, voltage regulator, Schmitt trigger, and NPN output transistor on a single silicon chip, ensuring high noise immunity and stable performance across a wide range of irradiance levels. The OPL530, OPL531, OPL550, OPL551, OPL560, OPL561, OPL562, and OPL563 are specifically matched to OP140 and OP240 LEDs, while the OPL535 and OPL536 are matched to OP145 and OP245 series LEDs. The sensors are suitable for driving multiple TTL loads without additional circuitry, making them versatile for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Photo Detectors - Logic Output - 365-2071-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Logic Output
365-2071-ND
Optical Sensors - Photo Detectors - Logic Output 365-2071-ND
SENSOR PHOTOLOGIC SIDE LOOKING

SENSOR PHOTOLOGIC SIDE LOOKING

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photosensor Modules
Product Number 365-2071-ND
Product Name Optical Sensors - Photo Detectors - Logic Output
Package Type Side View
Unlock Full Specs
to access all available technical data

Similar Products

Photosensors with front-end IC - S16429-02CT - Hamamatsu Photonics Europe
Specs
Module Type Avalanche Photodiodes
Number of Channels 1
Package Type Glass epoxy
View Details
Specs
Package Type TO-72 --- 4 leads
View Details
Optical Sensors - Ambient Light, IR, UV Sensors - 516-APDS-9999DKR-ND - DigiKey
Specs
Package Type 6-SMD Module
Spectral Response 470 to 610 nm (4700 to 6100 Å)
Supply Voltage 3.6 volts
View Details